Vishay Intertechnology, Inc. RES 422 OHM 1/8W .1% AXIAL RNR55J4220BRBSL

Description
RES 422ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/8W .1% AXIAL - RNR55J4220BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/8W .1% AXIAL
RNR55J4220BRBSL
RES 422 OHM 1/8W .1% AXIAL RNR55J4220BRBSL
RES 422ohm 1/8W .1% AXIAL

RES 422ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J4220BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J4220BRBSL-ND
Through Hole Resistors RNR55J4220BRBSL-ND
422 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

422 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J4220BRBSL RNR55J4220BRBSL-ND
Product Name RES 422 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details