Vishay Intertechnology, Inc. RES 397 OHM 1/8W .5% AXIAL RNR55J3970DPRSL

Description
RES 397ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 397ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 397 OHM 1/8W .5% AXIAL - RNR55J3970DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 397 OHM 1/8W .5% AXIAL
RNR55J3970DPRSL
RES 397 OHM 1/8W .5% AXIAL RNR55J3970DPRSL
RES 397ohm 1/8W .5% AXIAL

RES 397ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J3970DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J3970DPRSL-ND
Through Hole Resistors RNR55J3970DPRSL-ND
397 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

397 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J3970DPRSL RNR55J3970DPRSL-ND
Product Name RES 397 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 397 ohms 397 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details