Vishay Precision Group Through Hole Resistors RNR55J3921DPB14

Description
3.92 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.92 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J3921DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J3921DPB14-ND
Through Hole Resistors RNR55J3921DPB14-ND
3.92 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.92 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 3.92K OHM 1/8W .5% AXIAL - RNR55J3921DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/8W .5% AXIAL
RNR55J3921DPB14
RES 3.92K OHM 1/8W .5% AXIAL RNR55J3921DPB14
RES 3.92Kohm 1/8W .5% AXIAL

RES 3.92Kohm 1/8W .5% AXIAL

Supplier's Site
Erc-55 3.92K .5% T-9 Rnr55J3921Dp B14 Vishay - 14P9635 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 3.92K .5% T-9 Rnr55J3921Dp B14 Vishay
14P9635
Erc-55 3.92K .5% T-9 Rnr55J3921Dp B14 Vishay 14P9635
ERC-55 3.92K .5% T-9 RNR55J3921DP B14

ERC-55 3.92K .5% T-9 RNR55J3921DP B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J3921DPB14-ND RNR55J3921DPB14 14P9635
Product Name Through Hole Resistors RES 3.92K OHM 1/8W .5% AXIAL Erc-55 3.92K .5% T-9 Rnr55J3921Dp B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers