Vishay Intertechnology, Inc. RES 3.61K OHM 1/8W .1% AXIAL RNR55J3611BSRSL

Description
RES 3.61Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.61Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.61K OHM 1/8W .1% AXIAL - RNR55J3611BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.61K OHM 1/8W .1% AXIAL
RNR55J3611BSRSL
RES 3.61K OHM 1/8W .1% AXIAL RNR55J3611BSRSL
RES 3.61Kohm 1/8W .1% AXIAL

RES 3.61Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J3611BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J3611BSRSL-ND
Through Hole Resistors RNR55J3611BSRSL-ND
3.61 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.61 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J3611BSRSL RNR55J3611BSRSL-ND
Product Name RES 3.61K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details