Vishay Intertechnology, Inc. RES 357 OHM 1/8W 1% AXIAL RNR55J3570FMB14

Description
RES 357ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 357ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/8W 1% AXIAL - RNR55J3570FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/8W 1% AXIAL
RNR55J3570FMB14
RES 357 OHM 1/8W 1% AXIAL RNR55J3570FMB14
RES 357ohm 1/8W 1% AXIAL

RES 357ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J3570FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J3570FMB14-ND
Through Hole Resistors RNR55J3570FMB14-ND
357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

357 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J3570FMB14 RNR55J3570FMB14-ND
Product Name RES 357 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details