Vishay Intertechnology, Inc. Through Hole Resistors RNR55J3201BMRE7

Description
3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RNR55J3201BMRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNR55J3201BMRE7TR-ND
Through Hole Resistors 541-RNR55J3201BMRE7TR-ND
3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R - RNR55J3201BMRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
RNR55J3201BMRE7
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R RNR55J3201BMRE7
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RNR55J3201BMRE7TR-ND RNR55J3201BMRE7
Product Name Through Hole Resistors Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details