Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R
3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Resistor,Metal Film,3.2KOhms,200WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55J3201BMRE6 | RNR55J3201BMRE6-ND | 54C4440 |
| Product Name | Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,3.2Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 0.1000 to 1 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |