Vishay Intertechnology, Inc. Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNR55J3201BMB14

Description
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk - RNR55J3201BMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk
RNR55J3201BMB14
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk RNR55J3201BMB14
Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55J3201BMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J3201BMB14-ND
Through Hole Resistors RNR55J3201BMB14-ND
3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.2 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J3201BMB14 RNR55J3201BMB14-ND
Product Name Res Metal Film 3.2K Ohm 0.1% 1/8W ¦25ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details