MF HERM SEAL,1/8W,25PPM,3.16
3.16 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RNR55J3161FPB14 | RNR55J3161FPB14-ND |
| Product Name | MF HERM SEAL,1/8W,25PPM,3.16K,1%,P/.1%,BULK | Through Hole Resistors |
| Tolerance | 1 to 0.1000 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm |