Vishay Precision Group Through Hole Resistors RNR55J2941DPB14

Description
2.94 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2.94 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J2941DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2941DPB14-ND
Through Hole Resistors RNR55J2941DPB14-ND
2.94 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.94 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 2.94K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR55J2941DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.94K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR55J2941DPB14
Res Metal Film 2.94K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55J2941DPB14
Res Metal Film 2.94K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 2.94K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Erc-55 2.94K .5% T-9 Rnr55J2941Dp B14 Vishay - 14P9908 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 2.94K .5% T-9 Rnr55J2941Dp B14 Vishay
14P9908
Erc-55 2.94K .5% T-9 Rnr55J2941Dp B14 Vishay 14P9908
ERC-55 2.94K .5% T-9 RNR55J2941DP B14

ERC-55 2.94K .5% T-9 RNR55J2941DP B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J2941DPB14-ND RNR55J2941DPB14 14P9908
Product Name Through Hole Resistors Res Metal Film 2.94K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Erc-55 2.94K .5% T-9 Rnr55J2941Dp B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details