Vishay Intertechnology, Inc. RES 2.84K OHM 1/8W .5% AXIAL RNR55J2841DPRSL

Description
RES 2.84Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/8W .5% AXIAL - RNR55J2841DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/8W .5% AXIAL
RNR55J2841DPRSL
RES 2.84K OHM 1/8W .5% AXIAL RNR55J2841DPRSL
RES 2.84Kohm 1/8W .5% AXIAL

RES 2.84Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2841DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2841DPRSL-ND
Through Hole Resistors RNR55J2841DPRSL-ND
2.84 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.84 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2841DPRSL RNR55J2841DPRSL-ND
Product Name RES 2.84K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers