Vishay Intertechnology, Inc. RES 2.84K OHM 1/8W .5% AXIAL RNR55J2841DPBSL

Description
RES 2.84Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.84Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.84K OHM 1/8W .5% AXIAL - RNR55J2841DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.84K OHM 1/8W .5% AXIAL
RNR55J2841DPBSL
RES 2.84K OHM 1/8W .5% AXIAL RNR55J2841DPBSL
RES 2.84Kohm 1/8W .5% AXIAL

RES 2.84Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2841DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2841DPBSL-ND
Through Hole Resistors RNR55J2841DPBSL-ND
2.84 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.84 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2841DPBSL RNR55J2841DPBSL-ND
Product Name RES 2.84K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2840 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details