Vishay Intertechnology, Inc. RES 280K OHM 1/8W .1% AXIAL RNR55J2803BSB14

Description
RES 280Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 280Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280K OHM 1/8W .1% AXIAL - RNR55J2803BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280K OHM 1/8W .1% AXIAL
RNR55J2803BSB14
RES 280K OHM 1/8W .1% AXIAL RNR55J2803BSB14
RES 280Kohm 1/8W .1% AXIAL

RES 280Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2803BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2803BSB14-ND
Through Hole Resistors RNR55J2803BSB14-ND
280 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

280 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2803BSB14 RNR55J2803BSB14-ND
Product Name RES 280K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers