Vishay Intertechnology, Inc. RES 2.61K OHM 1/8W 1% AXIAL RNR55J2611FMB14

Description
RES 2.61Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/8W 1% AXIAL - RNR55J2611FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/8W 1% AXIAL
RNR55J2611FMB14
RES 2.61K OHM 1/8W 1% AXIAL RNR55J2611FMB14
RES 2.61Kohm 1/8W 1% AXIAL

RES 2.61Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2611FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2611FMB14-ND
Through Hole Resistors RNR55J2611FMB14-ND
2.61 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.61 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2611FMB14 RNR55J2611FMB14-ND
Product Name RES 2.61K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers