Vishay Intertechnology, Inc. RES 2.61K OHM 1/8W .1% AXIAL RNR55J2611BPB14

Description
RES 2.61Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.61Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 1/8W .1% AXIAL - RNR55J2611BPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 1/8W .1% AXIAL
RNR55J2611BPB14
RES 2.61K OHM 1/8W .1% AXIAL RNR55J2611BPB14
RES 2.61Kohm 1/8W .1% AXIAL

RES 2.61Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2611BPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2611BPB14-ND
Through Hole Resistors RNR55J2611BPB14-ND
2.61 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.61 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2611BPB14 RNR55J2611BPB14-ND
Product Name RES 2.61K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers