Vishay Intertechnology, Inc. RES 2.49K OHM 1/8W 1% AXIAL RNR55J2491FSB14

Description
RES 2.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/8W 1% AXIAL - RNR55J2491FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/8W 1% AXIAL
RNR55J2491FSB14
RES 2.49K OHM 1/8W 1% AXIAL RNR55J2491FSB14
RES 2.49Kohm 1/8W 1% AXIAL

RES 2.49Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2491FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2491FSB14-ND
Through Hole Resistors RNR55J2491FSB14-ND
2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.49 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2491FSB14 RNR55J2491FSB14-ND
Product Name RES 2.49K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers