Vishay Intertechnology, Inc. RES 2.26K OHM 1/8W 1% AXIAL RNR55J2261FSB14

Description
RES 2.26Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.26Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1/8W 1% AXIAL - RNR55J2261FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1/8W 1% AXIAL
RNR55J2261FSB14
RES 2.26K OHM 1/8W 1% AXIAL RNR55J2261FSB14
RES 2.26Kohm 1/8W 1% AXIAL

RES 2.26Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2261FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2261FSB14-ND
Through Hole Resistors RNR55J2261FSB14-ND
2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.26 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2261FSB14 RNR55J2261FSB14-ND
Product Name RES 2.26K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details