Vishay Intertechnology, Inc. RES 2.21K OHM 1/8W .1% AXIAL RNR55J2211BSBSL

Description
RES 2.21Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/8W .1% AXIAL - RNR55J2211BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W .1% AXIAL
RNR55J2211BSBSL
RES 2.21K OHM 1/8W .1% AXIAL RNR55J2211BSBSL
RES 2.21Kohm 1/8W .1% AXIAL

RES 2.21Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2211BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2211BSBSL-ND
Through Hole Resistors RNR55J2211BSBSL-ND
2.21 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.21 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2211BSBSL RNR55J2211BSBSL-ND
Product Name RES 2.21K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers