Vishay Intertechnology, Inc. RES 2.13K OHM 1/8W .5% AXIAL RNR55J2131DPBSL

Description
RES 2.13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.13Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.13K OHM 1/8W .5% AXIAL - RNR55J2131DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.13K OHM 1/8W .5% AXIAL
RNR55J2131DPBSL
RES 2.13K OHM 1/8W .5% AXIAL RNR55J2131DPBSL
RES 2.13Kohm 1/8W .5% AXIAL

RES 2.13Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2131DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2131DPBSL-ND
Through Hole Resistors RNR55J2131DPBSL-ND
2.13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.13 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2131DPBSL RNR55J2131DPBSL-ND
Product Name RES 2.13K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2130 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers