Vishay Precision Group RES 2.1K OHM 1/8W .1% AXIAL RNR55J2101BRRE6

Description
RES 2.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.1Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1K OHM 1/8W .1% AXIAL - RNR55J2101BRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1K OHM 1/8W .1% AXIAL
RNR55J2101BRRE6
RES 2.1K OHM 1/8W .1% AXIAL RNR55J2101BRRE6
RES 2.1Kohm 1/8W .1% AXIAL

RES 2.1Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2101BRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2101BRRE6-ND
Through Hole Resistors RNR55J2101BRRE6-ND
2.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.1 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,2.1Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay - 54C4435 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.1Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
54C4435
Resistor,metal Film,2.1Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay 54C4435
Resistor,Metal Film,2.1KOhms,200WV, .1+/-% Tol,-25,25ppm-TC,RNR -MilStyle

Resistor,Metal Film,2.1KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J2101BRRE6 RNR55J2101BRRE6-ND 54C4435
Product Name RES 2.1K OHM 1/8W .1% AXIAL Through Hole Resistors Resistor,metal Film,2.1Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers