Vishay Intertechnology, Inc. Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNR55J2001FSB14

Description
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole - RNR55J2001FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole
RNR55J2001FSB14
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole RNR55J2001FSB14
Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNR55J2001FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2001FSB14-ND
Through Hole Resistors RNR55J2001FSB14-ND
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2001FSB14 RNR55J2001FSB14-ND
Product Name Res Metal Film 2K Ohm 1% 1/8W ¦25ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers