Vishay Intertechnology, Inc. RES 2K OHM 1/8W 1% AXIAL RNR55J2001FPBSL

Description
RES 2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 2Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2K OHM 1/8W 1% AXIAL - RNR55J2001FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2K OHM 1/8W 1% AXIAL
RNR55J2001FPBSL
RES 2K OHM 1/8W 1% AXIAL RNR55J2001FPBSL
RES 2Kohm 1/8W 1% AXIAL

RES 2Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J2001FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J2001FPBSL-ND
Through Hole Resistors RNR55J2001FPBSL-ND
2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J2001FPBSL RNR55J2001FPBSL-ND
Product Name RES 2K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details