Vishay Intertechnology, Inc. RES 1.98K OHM 1/8W .5% AXIAL RNR55J1981DSB14

Description
RES 1.98Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.98Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.98K OHM 1/8W .5% AXIAL - RNR55J1981DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.98K OHM 1/8W .5% AXIAL
RNR55J1981DSB14
RES 1.98K OHM 1/8W .5% AXIAL RNR55J1981DSB14
RES 1.98Kohm 1/8W .5% AXIAL

RES 1.98Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1981DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1981DSB14-ND
Through Hole Resistors RNR55J1981DSB14-ND
1.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.98 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1981DSB14 RNR55J1981DSB14-ND
Product Name RES 1.98K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details