Vishay Precision Group Through Hole Resistors RNR55J1821BSRE6

Description
1.82 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J1821BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1821BSRE6-ND
Through Hole Resistors RNR55J1821BSRE6-ND
1.82 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.82 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.82K OHM 1/8W .1% AXIAL - RNR55J1821BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.82K OHM 1/8W .1% AXIAL
RNR55J1821BSRE6
RES 1.82K OHM 1/8W .1% AXIAL RNR55J1821BSRE6
RES 1.82Kohm 1/8W .1% AXIAL

RES 1.82Kohm 1/8W .1% AXIAL

Supplier's Site
Resistor,metal Film,1.82Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay - 54C4427 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
54C4427
Resistor,metal Film,1.82Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay 54C4427
Resistor,Metal Film,1.82KOhms,200WV ,.1+/-% Tol,-25,25ppm-TC,RNR -MilStyle

Resistor,Metal Film,1.82KOhms,200WV,.1+/-% Tol,-25,25ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J1821BSRE6-ND RNR55J1821BSRE6 54C4427
Product Name Through Hole Resistors RES 1.82K OHM 1/8W .1% AXIAL Resistor,metal Film,1.82Kohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc,rnr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers