Vishay Precision Group Through Hole Resistors RNR55J1741DPB14

Description
1.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J1741DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1741DPB14-ND
Through Hole Resistors RNR55J1741DPB14-ND
1.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.74 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.74K OHM 1/8W .5% AXIAL - RNR55J1741DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74K OHM 1/8W .5% AXIAL
RNR55J1741DPB14
RES 1.74K OHM 1/8W .5% AXIAL RNR55J1741DPB14
RES 1.74Kohm 1/8W .5% AXIAL

RES 1.74Kohm 1/8W .5% AXIAL

Supplier's Site
Erc-55 1.74K .5% T-9 Rnr55J1741Dp B14 Vishay - 14P9605 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 1.74K .5% T-9 Rnr55J1741Dp B14 Vishay
14P9605
Erc-55 1.74K .5% T-9 Rnr55J1741Dp B14 Vishay 14P9605
ERC-55 1.74K .5% T-9 RNR55J1741DP B14

ERC-55 1.74K .5% T-9 RNR55J1741DP B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J1741DPB14-ND RNR55J1741DPB14 14P9605
Product Name Through Hole Resistors RES 1.74K OHM 1/8W .5% AXIAL Erc-55 1.74K .5% T-9 Rnr55J1741Dp B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details