Vishay Intertechnology, Inc. RES 165K OHM 1/8W 1% AXIAL RNR55J1653FSB14

Description
RES 165Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/8W 1% AXIAL - RNR55J1653FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/8W 1% AXIAL
RNR55J1653FSB14
RES 165K OHM 1/8W 1% AXIAL RNR55J1653FSB14
RES 165Kohm 1/8W 1% AXIAL

RES 165Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1653FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1653FSB14-ND
Through Hole Resistors RNR55J1653FSB14-ND
165 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

165 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1653FSB14 RNR55J1653FSB14-ND
Product Name RES 165K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details