Vishay Intertechnology, Inc. RES 1.54K OHM 1/8W .5% AXIAL RNR55J1541DPB14

Description
RES 1.54Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/8W .5% AXIAL - RNR55J1541DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/8W .5% AXIAL
RNR55J1541DPB14
RES 1.54K OHM 1/8W .5% AXIAL RNR55J1541DPB14
RES 1.54Kohm 1/8W .5% AXIAL

RES 1.54Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1541DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1541DPB14-ND
Through Hole Resistors RNR55J1541DPB14-ND
1.54 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.54 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1541DPB14 RNR55J1541DPB14-ND
Product Name RES 1.54K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756640 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details