Vishay Intertechnology, Inc. RES 14.7K OHM 1/8W .5% AXIAL RNR55J1472DPB14

Description
RES 14.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7K OHM 1/8W .5% AXIAL - RNR55J1472DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7K OHM 1/8W .5% AXIAL
RNR55J1472DPB14
RES 14.7K OHM 1/8W .5% AXIAL RNR55J1472DPB14
RES 14.7Kohm 1/8W .5% AXIAL

RES 14.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1472DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1472DPB14-ND
Through Hole Resistors RNR55J1472DPB14-ND
14.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

14.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1472DPB14 RNR55J1472DPB14-ND
Product Name RES 14.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details