Vishay Intertechnology, Inc. Through Hole Resistors RNR55J1471DSRSL

Description
1.47 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.47 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55J1471DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1471DSRSL-ND
Through Hole Resistors RNR55J1471DSRSL-ND
1.47 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.47 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.47K OHM 1/8W .5% AXIAL - RNR55J1471DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/8W .5% AXIAL
RNR55J1471DSRSL
RES 1.47K OHM 1/8W .5% AXIAL RNR55J1471DSRSL
RES 1.47Kohm 1/8W .5% AXIAL

RES 1.47Kohm 1/8W .5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55J1471DSRSL-ND RNR55J1471DSRSL
Product Name Through Hole Resistors RES 1.47K OHM 1/8W .5% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers