Vishay Precision Group RES 14.5K OHM 1/8W .5% AXIAL RNR55J1452DSB14

Description
RES 14.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K OHM 1/8W .5% AXIAL - RNR55J1452DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/8W .5% AXIAL
RNR55J1452DSB14
RES 14.5K OHM 1/8W .5% AXIAL RNR55J1452DSB14
RES 14.5Kohm 1/8W .5% AXIAL

RES 14.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1452DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1452DSB14-ND
Through Hole Resistors RNR55J1452DSB14-ND
14.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

14.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55 14.5K .5% T-9 Rnr55J1452Ds B14 Vishay - 14P9909 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 14.5K .5% T-9 Rnr55J1452Ds B14 Vishay
14P9909
Erc-55 14.5K .5% T-9 Rnr55J1452Ds B14 Vishay 14P9909
ERC-55 14.5K .5% T-9 RNR55J1452DS B14

ERC-55 14.5K .5% T-9 RNR55J1452DS B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J1452DSB14 RNR55J1452DSB14-ND 14P9909
Product Name RES 14.5K OHM 1/8W .5% AXIAL Through Hole Resistors Erc-55 14.5K .5% T-9 Rnr55J1452Ds B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details