Vishay Intertechnology, Inc. RES 14.5K OHM 1/8W .5% AXIAL RNR55J1452DPB14

Description
RES 14.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 14.5Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.5K OHM 1/8W .5% AXIAL - RNR55J1452DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.5K OHM 1/8W .5% AXIAL
RNR55J1452DPB14
RES 14.5K OHM 1/8W .5% AXIAL RNR55J1452DPB14
RES 14.5Kohm 1/8W .5% AXIAL

RES 14.5Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1452DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1452DPB14-ND
Through Hole Resistors RNR55J1452DPB14-ND
14.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

14.5 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1452DPB14 RNR55J1452DPB14-ND
Product Name RES 14.5K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details