Vishay Precision Group RES 1.4K OHM 1/8W .5% AXIAL RNR55J1401DSB14

Description
RES 1.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1.4Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.4K OHM 1/8W .5% AXIAL - RNR55J1401DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.4K OHM 1/8W .5% AXIAL
RNR55J1401DSB14
RES 1.4K OHM 1/8W .5% AXIAL RNR55J1401DSB14
RES 1.4Kohm 1/8W .5% AXIAL

RES 1.4Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1401DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1401DSB14-ND
Through Hole Resistors RNR55J1401DSB14-ND
1.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.4 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55 1.4K .5% T-9 Rnr55J1401Ds B14 Vishay - 14P9912 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 1.4K .5% T-9 Rnr55J1401Ds B14 Vishay
14P9912
Erc-55 1.4K .5% T-9 Rnr55J1401Ds B14 Vishay 14P9912
ERC-55 1.4K .5% T-9 RNR55J1401DS B14

ERC-55 1.4K .5% T-9 RNR55J1401DS B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J1401DSB14 RNR55J1401DSB14-ND 14P9912
Product Name RES 1.4K OHM 1/8W .5% AXIAL Through Hole Resistors Erc-55 1.4K .5% T-9 Rnr55J1401Ds B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1260413 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details