Vishay Intertechnology, Inc. RES 12K OHM 1/8W .5% AXIAL RNR55J1202DPB14

Description
RES 12Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 1/8W .5% AXIAL - RNR55J1202DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/8W .5% AXIAL
RNR55J1202DPB14
RES 12K OHM 1/8W .5% AXIAL RNR55J1202DPB14
RES 12Kohm 1/8W .5% AXIAL

RES 12Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1202DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1202DPB14-ND
Through Hole Resistors RNR55J1202DPB14-ND
12 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

12 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1202DPB14 RNR55J1202DPB14-ND
Product Name RES 12K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details