Vishay Precision Group Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55J1022DPB14

Description
Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR55J1022DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR55J1022DPB14
Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk RNR55J1022DPB14
Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55J1022DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1022DPB14-ND
Through Hole Resistors RNR55J1022DPB14-ND
10.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10.2 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55 10.2K .5% T-9 Rnr55J1022Dp B14 Vishay - 14P9914 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 10.2K .5% T-9 Rnr55J1022Dp B14 Vishay
14P9914
Erc-55 10.2K .5% T-9 Rnr55J1022Dp B14 Vishay 14P9914
ERC-55 10.2K .5% T-9 RNR55J1022DP B14

ERC-55 10.2K .5% T-9 RNR55J1022DP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J1022DPB14 RNR55J1022DPB14-ND 14P9914
Product Name Res Metal Film 10.2K Ohm 0.5% 1/8W ¦25ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors Erc-55 10.2K .5% T-9 Rnr55J1022Dp B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.1000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers