Vishay Intertechnology, Inc. RES 10K OHM 1/8W .1% AXIAL RNR55J1002BRBSL

Description
RES 10Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/8W .1% AXIAL - RNR55J1002BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/8W .1% AXIAL
RNR55J1002BRBSL
RES 10K OHM 1/8W .1% AXIAL RNR55J1002BRBSL
RES 10Kohm 1/8W .1% AXIAL

RES 10Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1002BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1002BRBSL-ND
Through Hole Resistors RNR55J1002BRBSL-ND
10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55J1002BRBSL RNR55J1002BRBSL-ND
Product Name RES 10K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details