Vishay Precision Group RES 1K OHM 1/8W .5% AXIAL RNR55J1001DPB14

Description
RES 1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/8W .5% AXIAL - RNR55J1001DPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/8W .5% AXIAL
RNR55J1001DPB14
RES 1K OHM 1/8W .5% AXIAL RNR55J1001DPB14
RES 1Kohm 1/8W .5% AXIAL

RES 1Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55J1001DPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55J1001DPB14-ND
Through Hole Resistors RNR55J1001DPB14-ND
1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Erc-55 1K .5% T-9 Rnr55J1001Dp B14 Vishay - 14P9910 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55 1K .5% T-9 Rnr55J1001Dp B14 Vishay
14P9910
Erc-55 1K .5% T-9 Rnr55J1001Dp B14 Vishay 14P9910
ERC-55 1K .5% T-9 RNR55J1001DP B14

ERC-55 1K .5% T-9 RNR55J1001DP B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR55J1001DPB14 RNR55J1001DPB14-ND 14P9910
Product Name RES 1K OHM 1/8W .5% AXIAL Through Hole Resistors Erc-55 1K .5% T-9 Rnr55J1001Dp B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details