Vishay Intertechnology, Inc. Through Hole Resistors RNR55H9532FMB14

Description
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H9532FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H9532FMB14-ND
Through Hole Resistors RNR55H9532FMB14-ND
95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

95.3 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 95.3K OHM 1/8W 1% AXIAL - RNR55H9532FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3K OHM 1/8W 1% AXIAL
RNR55H9532FMB14
RES 95.3K OHM 1/8W 1% AXIAL RNR55H9532FMB14
RES 95.3Kohm 1/8W 1% AXIAL

RES 95.3Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H9532FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H9532FMB14
Through Hole Resistors RNR55H9532FMB14
RES 95.3K OHM 1/8W 1% AXIAL

RES 95.3K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H9532FMB14-ND RNR55H9532FMB14 RNR55H9532FMB14
Product Name Through Hole Resistors RES 95.3K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers