Vishay Intertechnology, Inc. Through Hole Resistors RNR55H93R1BSRSL

Description
93.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
93.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H93R1BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H93R1BSRSL-ND
Through Hole Resistors RNR55H93R1BSRSL-ND
93.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

93.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 93.1 OHM 1/8W .1% AXIAL - RNR55H93R1BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 1/8W .1% AXIAL
RNR55H93R1BSRSL
RES 93.1 OHM 1/8W .1% AXIAL RNR55H93R1BSRSL
RES 93.1ohm 1/8W .1% AXIAL

RES 93.1ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR55H93R1BSRSL-ND RNR55H93R1BSRSL
Product Name Through Hole Resistors RES 93.1 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details