Vishay Intertechnology, Inc. Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNR55H9313DSB14

Description
Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole - RNR55H9313DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole
RNR55H9313DSB14
Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole RNR55H9313DSB14
Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RNR55H9313DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H9313DSB14-ND
Through Hole Resistors RNR55H9313DSB14-ND
931 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

931 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H9313DSB14 RNR55H9313DSB14-ND
Product Name Res Metal Film 931K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details