Vishay Intertechnology, Inc. RES 90.9 OHM 1/8W 1% AXIAL RNR55H90R9FMRSL

Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 1/8W 1% AXIAL - RNR55H90R9FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 1/8W 1% AXIAL
RNR55H90R9FMRSL
RES 90.9 OHM 1/8W 1% AXIAL RNR55H90R9FMRSL
RES 90.9ohm 1/8W 1% AXIAL

RES 90.9ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H90R9FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H90R9FMRSL-ND
Through Hole Resistors RNR55H90R9FMRSL-ND
90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H90R9FMRSL RNR55H90R9FMRSL-ND
Product Name RES 90.9 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details