90.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Res Metal Film 90.9 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RES 90.9 OHM 1/8W 1% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RNR55H90R9FMB14-ND | RNR55H90R9FMB14 | RNR55H90R9FMB14 |
| Product Name | Through Hole Resistors | Res Metal Film 90.9 Ohm 1% 1/8W ¦50ppm/¦C 1% AXL Thru-Hole Bulk | Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole |
| Resistance Range | 90.9 ohms | 90.9 ohms |