Vishay Intertechnology, Inc. RES 90.9K OHM 1/8W .1% AXIAL RNR55H9092BPBSL

Description
RES 90.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/8W .1% AXIAL - RNR55H9092BPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/8W .1% AXIAL
RNR55H9092BPBSL
RES 90.9K OHM 1/8W .1% AXIAL RNR55H9092BPBSL
RES 90.9Kohm 1/8W .1% AXIAL

RES 90.9Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H9092BPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H9092BPBSL-ND
Through Hole Resistors RNR55H9092BPBSL-ND
90.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

90.9 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H9092BPBSL RNR55H9092BPBSL-ND
Product Name RES 90.9K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details