Vishay Intertechnology, Inc. RES 9.09K OHM 1/8W 1% AXIAL RNR55H9091FRB14

Description
RES 9.09Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 1/8W 1% AXIAL - RNR55H9091FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 1/8W 1% AXIAL
RNR55H9091FRB14
RES 9.09K OHM 1/8W 1% AXIAL RNR55H9091FRB14
RES 9.09Kohm 1/8W 1% AXIAL

RES 9.09Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H9091FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H9091FRB14-ND
Through Hole Resistors RNR55H9091FRB14-ND
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H9091FRB14 RNR55H9091FRB14-ND
Product Name RES 9.09K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers