Vishay Intertechnology, Inc. Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNR55H9091DSB14

Description
Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNR55H9091DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNR55H9091DSB14
Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNR55H9091DSB14
Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR55H9091DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H9091DSB14-ND
Through Hole Resistors RNR55H9091DSB14-ND
9.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

9.09 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H9091DSB14 RNR55H9091DSB14-ND
Product Name Res Metal Film 9.09K Ohm 0.5% 1/8W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1.00E-3 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers