Vishay Intertechnology, Inc. RES 86.6 OHM 1/8W 1% AXIAL RNR55H86R6FSB14

Description
RES 86.6ohm 1/8W 1% AXIAL
Request a Quote
Description
RES 86.6ohm 1/8W 1% AXIAL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RNR55H86R6FSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-55182. It features a resistance value of 86.6 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of 1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. This resistor is characterized by low noise levels and a controlled temperature coefficient, making it suitable for precision applications. The construction includes a vacuum-deposited nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, compliant with military standards for solderability and weldability. Engineers seeking a reliable resistor for military or high-reliability applications may find this product suitable due to its verified failure rates and extensive testing protocols.

Datasheet Summary
Powered by GS/AI

The RNR55H86R6FSB14 is a through-hole metal film resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-55182. It features a resistance value of 86.6 ohms, a power rating of 1/8 watt at 70 °C, and a tolerance of 1%. The resistor operates effectively within a temperature range of -65 °C to +175 °C, ensuring reliability in various environmental conditions. This resistor is characterized by low noise levels and a controlled temperature coefficient, making it suitable for precision applications. The construction includes a vacuum-deposited nickel-chrome alloy element and a high-purity ceramic core, encapsulated in a specially formulated epoxy for moisture protection. The leads are solder-coated copper, compliant with military standards for solderability and weldability. Engineers seeking a reliable resistor for military or high-reliability applications may find this product suitable due to its verified failure rates and extensive testing protocols.

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 1/8W 1% AXIAL - RNR55H86R6FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 1/8W 1% AXIAL
RNR55H86R6FSB14
RES 86.6 OHM 1/8W 1% AXIAL RNR55H86R6FSB14
RES 86.6ohm 1/8W 1% AXIAL

RES 86.6ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H86R6FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H86R6FSB14-ND
Through Hole Resistors RNR55H86R6FSB14-ND
86.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

86.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H86R6FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H86R6FSB14
Through Hole Resistors RNR55H86R6FSB14
RES 86.6 OHM 1/8W 1% AXIAL

RES 86.6 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H86R6FSB14 RNR55H86R6FSB14-ND RNR55H86R6FSB14
Product Name RES 86.6 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 86.6 ohms 86.6 ohms 86.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details