Vishay Intertechnology, Inc. RES 866 OHM 1/8W 1% AXIAL RNR55H8660FSRE6

Description
RES 866ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/8W 1% AXIAL - RNR55H8660FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/8W 1% AXIAL
RNR55H8660FSRE6
RES 866 OHM 1/8W 1% AXIAL RNR55H8660FSRE6
RES 866ohm 1/8W 1% AXIAL

RES 866ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H8660FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H8660FSRE6-ND
Through Hole Resistors RNR55H8660FSRE6-ND
866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

866 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H8660FSRE6 RNR55H8660FSRE6-ND
Product Name RES 866 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details