Vishay Intertechnology, Inc. RES 8.45K OHM 1/8W .5% AXIAL RNR55H8451DSB14

Description
RES 8.45Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 1/8W .5% AXIAL - RNR55H8451DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 1/8W .5% AXIAL
RNR55H8451DSB14
RES 8.45K OHM 1/8W .5% AXIAL RNR55H8451DSB14
RES 8.45Kohm 1/8W .5% AXIAL

RES 8.45Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H8451DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H8451DSB14-ND
Through Hole Resistors RNR55H8451DSB14-ND
8.45 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.45 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR55H8451DSB14 RNR55H8451DSB14-ND
Product Name RES 8.45K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details