Vishay Intertechnology, Inc. RES 78.7K OHM 1/8W 1% AXIAL RNR55H7872FMB14

Description
RES 78.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7K OHM 1/8W 1% AXIAL - RNR55H7872FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7K OHM 1/8W 1% AXIAL
RNR55H7872FMB14
RES 78.7K OHM 1/8W 1% AXIAL RNR55H7872FMB14
RES 78.7Kohm 1/8W 1% AXIAL

RES 78.7Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H7872FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H7872FMB14-ND
Through Hole Resistors RNR55H7872FMB14-ND
78.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

78.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H7872FMB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H7872FMB14
Through Hole Resistors RNR55H7872FMB14
RES 78.7K OHM 1/8W 1% AXIAL

RES 78.7K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H7872FMB14 RNR55H7872FMB14-ND RNR55H7872FMB14
Product Name RES 78.7K OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 78700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details