Vishay Intertechnology, Inc. Through Hole Resistors RNR55H7871FPB14

Description
7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR55H7871FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H7871FPB14-ND
Through Hole Resistors RNR55H7871FPB14-ND
7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

7.87 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 7.87K OHM 1/8W 1% AXIAL - RNR55H7871FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87K OHM 1/8W 1% AXIAL
RNR55H7871FPB14
RES 7.87K OHM 1/8W 1% AXIAL RNR55H7871FPB14
RES 7.87Kohm 1/8W 1% AXIAL

RES 7.87Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H7871FPB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H7871FPB14
Through Hole Resistors RNR55H7871FPB14
RES 7.87K OHM 1/8W 1% AXIAL

RES 7.87K OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H7871FPB14-ND RNR55H7871FPB14 RNR55H7871FPB14
Product Name Through Hole Resistors RES 7.87K OHM 1/8W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details