Vishay Intertechnology, Inc. RES 76.8 OHM 1/8W 1% AXIAL RNR55H76R8FSRSL

Description
RES 76.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 1/8W 1% AXIAL - RNR55H76R8FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 1/8W 1% AXIAL
RNR55H76R8FSRSL
RES 76.8 OHM 1/8W 1% AXIAL RNR55H76R8FSRSL
RES 76.8ohm 1/8W 1% AXIAL

RES 76.8ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR55H76R8FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR55H76R8FSRSL-ND
Through Hole Resistors RNR55H76R8FSRSL-ND
76.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

76.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - RNR55H76R8FSRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNR55H76R8FSRSL
Through Hole Resistors RNR55H76R8FSRSL
RES 76.8 OHM 1/8W 1% AXIAL

RES 76.8 OHM 1/8W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNR55H76R8FSRSL RNR55H76R8FSRSL-ND RNR55H76R8FSRSL
Product Name RES 76.8 OHM 1/8W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 8 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details